EN
  • EN
  • DE

S25FS512SDSNFB011

Part No S25FS512SDSNFB011
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Description IC FLASH 512MBIT SPI/QUAD 8WSON  /  FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI 80 MHz 8-WSON (6x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Series Automotive, AEC-Q100, FS-S
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 512Mb (64M x 8)
Memory Interface SPI - Quad I/O, QPI
Clock Frequency 80 MHz
Voltage - Supply 1.7V ~ 2V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x8)
Base Product Number S25FS512
Standard Package 410
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1255554-S25FS512SDSNFB011
Ultra Librarian 3D Model Ultra Librarian S25FS512SDSNFB011 CAD Model

Description

The S25FS512SDSNFB011 is a 512 Mbit serial flash memory device manufactured by Cypress Semiconductor Corp. This high-performance memory solution is designed for embedded systems that require large storage capacity, fast data access, and low power consumption. It utilizes a Serial Peripheral Interface (SPI) for communication, offering a compact and efficient interface for data transfer.

Applications:

  • Industrial automation
  • Networking and telecommunications equipment
  • Consumer electronics (e.g., set-top boxes, digital TVs)
  • Automotive applications (e.g., navigation systems, data logging)
  • Medical devices

Features:

  • 512 Mbit (64 MB) memory capacity
  • Serial Peripheral Interface (SPI) with support for single, dual, and quad SPI modes
  • High-performance data transfer rates (up to 104 MHz in quad SPI mode)
  • Low power consumption in active and standby modes
  • Uniform 4KB sectors and 64KB blocks for flexible memory management
  • Advanced security features, including password protection and unique ID
  • Wide operating voltage range (2.7V to 3.6V)
  • Industry-standard package options

Benefits:

  • Provides ample storage space for code, data, and multimedia content.
  • Enables fast and efficient data transfer with high-speed SPI interface.
  • Reduces system power consumption, extending battery life in portable applications.
  • Offers flexible memory organization with uniform sectors and blocks.
  • Protects sensitive data with advanced security features.
  • Simplifies system integration with wide operating voltage range and industry-standard packages.

Additional Details:

The S25FS512SDSNFB011 supports various SPI modes, including standard SPI, dual SPI, and quad SPI, allowing designers to optimize the interface for their specific application requirements. It also features a deep power-down mode to further reduce power consumption when the device is not actively being used. The device incorporates advanced security features such as password protection, which prevents unauthorized access to the memory contents. The uniform sector and block architecture simplifies memory management and allows for efficient data storage and retrieval. Detailed electrical characteristics, timing diagrams, and package information can be found in the device's datasheet. This serial flash memory offers a reliable and cost-effective storage solution for a wide range of embedded applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3217 $61.2868
10+ $12.5717 $125.7170
15+ $12.1788 $182.6820
20+ $11.7860 $235.7200
26+ $11.3931 $296.2206
34+ $10.2145 $347.2930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess