EN
  • EN
  • DE

S25FL128LAGBHI020

Part No S25FL128LAGBHI020
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Description IC FLASH 128MBIT SPI/QUAD 24BGA  /  FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Series FL-L
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mb (16M x 8)
Memory Interface SPI - Quad I/O, QPI
Clock Frequency 133 MHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TBGA
Supplier Device Package 24-BGA (8x6)
Base Product Number S25FL128
Other Names 428-4053
Standard Package 3,380
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1255351-S25FL128LAGBHI020
Ultra Librarian 3D Model Ultra Librarian S25FL128LAGBHI020 CAD Model

Description

The S25FL128LAGBHI020 is a 128 Mbit NOR Flash memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It provides reliable and efficient non-volatile storage for a variety of embedded systems, offering fast read access and low power consumption.

Applications

  • Embedded systems requiring non-volatile storage for firmware, configuration data, and application code
  • Networking devices, such as routers, switches, and modems, for storing boot code and configuration files
  • Industrial control systems for storing program code and logging data
  • Automotive applications, including instrument clusters, infotainment systems, and electronic control units (ECUs)
  • Consumer electronics, such as set-top boxes, printers, and gaming consoles

Features

  • Memory Size: 128 Mbit (16 MB)
  • Interface: Serial Peripheral Interface (SPI)
  • Clock Speed: Up to 108 MHz
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Advanced Security Features: Incorporates security features to protect stored data from unauthorized access and tampering.
  • Page Programming: Supports page programming for efficient data updates and faster write times.
  • Sector Architecture: Utilizes a uniform sector architecture, simplifying memory management and enabling flexible memory partitioning.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • RoHS Compliant: Complies with environmental standards for hazardous substance reduction.

Benefits

  • High Performance: Enables fast system boot-up and efficient code execution.
  • Reliable Storage: Ensures data retention even when power is removed, safeguarding critical data.
  • Efficient Programming: Allows for rapid data updates and modifications, reducing programming time.
  • Compact Design: Suitable for use in space-constrained applications, maximizing board real estate.
  • Secure Data: Protects sensitive information from unauthorized access and potential tampering.
  • Energy Efficient: Minimizes power consumption, extending battery life in portable devices and reducing overall system power usage.

Additional Details

The S25FL128LAGBHI020 employs a Serial Peripheral Interface (SPI) for seamless integration with a variety of microcontrollers and processors. It supports various SPI modes to accommodate different system requirements and configurations. The uniform sector architecture simplifies memory management by allowing easy erasure and programming of individual sectors, enhancing the flexibility of memory partitioning. This NOR flash memory device provides a cost-effective and reliable solution for embedded systems requiring high-density, non-volatile storage with low power consumption.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess