The PALC22V10B-15HC is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor. It's a versatile and widely used integrated circuit designed for implementing custom logic functions in various digital systems. The '22V10' designation signifies a specific input/output configuration and logic structure within the PAL family.
Applications
- Address decoding in memory systems.
- Complex combinatorial logic circuits.
- State machine implementation and control logic.
- Peripheral controllers and interface logic.
- Data processing and signal conditioning.
Features
- Programmable AND array and fixed OR array.
- 22 inputs.
- 10 outputs, configurable as either inputs or outputs.
- Variable output polarity.
- Low propagation delay (15ns).
- High-speed operation.
Benefits
- Flexibility in implementing a wide range of custom logic functions.
- Reduced chip count compared to using discrete logic components.
- Simplified circuit design and debugging.
- Improved system performance due to low propagation delay and high-speed operation.
- Cost-effective solution for implementing complex digital logic.
Additional Details
The 'B' in the part number typically indicates a specific speed or power consumption characteristic, and the '-15' specifies a maximum propagation delay of 15 nanoseconds. The 'HC' suffix usually refers to the device's technology family (e.g., High-speed CMOS). The PALC22V10B-15HC is programmed using specialized PAL programmers, and the programming process involves configuring the AND array to create the desired logic functions. Detailed specifications, including timing diagrams, power consumption details, and programming algorithms, are available in the PALC22V10B-15HC datasheet from Cypress Semiconductor. This PAL provides designers with a flexible and efficient means of implementing custom digital logic circuits for a wide range of applications.