EN
  • EN
  • DE

MB9BF164LPMC1-G-JNE2

Part No MB9BF164LPMC1-G-JNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 758900-MB9BF164LPMC1-G-JNE2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB9BF164LPMC1-G-JNE2 CAD Model

Description

The MB9BF164LPMC1-G-JNE2 is a high-performance 32-bit microcontroller from Cypress Semiconductor Corp (now Infineon Technologies). It belongs to the Traveo family and is designed for automotive and industrial applications requiring advanced processing capabilities, robust connectivity, and enhanced security features. This microcontroller integrates a powerful ARM Cortex-M4F core, along with a rich set of peripherals, making it suitable for complex embedded systems.

Applications:

  • Automotive Body Control: Controls various body functions, such as lighting, door locks, and window lifts.
  • Automotive Instrument Clusters: Drives the display and provides real-time information to the driver.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control equipment.
  • Motor Control: Controls the speed and position of electric motors in various applications.
  • Internet of Things (IoT) Devices: Enables connectivity and processing capabilities for IoT applications.

Features:

  • ARM Cortex-M4F Core: Provides high-performance processing capabilities with floating-point unit.
  • Flash Memory: Stores program code and data.
  • SRAM: Provides fast access memory for data storage and processing.
  • ADC (Analog-to-Digital Converter): Converts analog signals to digital data.
  • DAC (Digital-to-Analog Converter): Converts digital data to analog signals.
  • Timers/Counters: Provides timing and counting functions.
  • UART, SPI, I2C Interfaces: Enables communication with other devices.
  • CAN Interface: Supports automotive communication protocols.
  • Security Features: Includes hardware security modules for secure boot and data encryption.

Benefits:

  • High Performance: Enables complex algorithms and real-time processing.
  • Robust Connectivity: Facilitates communication with other devices and systems.
  • Enhanced Security: Protects against unauthorized access and data breaches.
  • Reduced System Cost: Integrates multiple functions into a single chip.
  • Simplified Development: Supported by comprehensive development tools and software libraries.

Additional Details:

The MB9BF164LPMC1-G-JNE2 typically operates with a voltage range of 2.7V to 5.5V. It is available in a LQFP package. Detailed specifications, including clock speed, memory size, and peripheral features, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess