EN
  • EN
  • DE

MB9AF312KPMC-ES-E1

Part No MB9AF312KPMC-ES-E1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Description MCU 32-Bit MB9A310K ARM Cortex M3 RISC 160KB Flash 3.3V/5V 48-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017621-MB9AF312KPMC-ES-E1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF312KPMC-ES-E1 CAD Model

Description

The MB9AF312KPMC-ES-E1 is a microcontroller unit (MCU) manufactured by Cypress Semiconductor Corp. It belongs to the Traveo family of microcontrollers, which are based on the ARM Cortex-M4F core. These microcontrollers are designed for automotive and industrial applications requiring high performance, safety, and security.

Applications

  • Automotive body control
  • Automotive instrument clusters
  • Industrial motor control
  • Industrial automation
  • Human-machine interfaces (HMIs)

Features

  • ARM Cortex-M4F core with floating-point unit (FPU)
  • Up to 80 MHz clock frequency
  • Flash memory (e.g., 256 KB)
  • SRAM (e.g., 32 KB)
  • CAN FD interface
  • LIN interface
  • UART, SPI, I2C interfaces
  • Analog-to-digital converter (ADC)
  • Timers and PWM modules
  • Safety features, such as memory protection unit (MPU) and watchdog timer
  • Security features, such as cryptographic hardware accelerator

Benefits

  • High performance for complex control algorithms
  • Rich set of integrated peripherals for automotive and industrial applications
  • Safety features for reliable operation
  • Security features for protection against unauthorized access
  • Low power consumption

Additional Details

The MB9AF312KPMC-ES-E1 MCU is specifically designed for automotive and industrial applications, meeting the demanding requirements of these sectors. The ARM Cortex-M4F core offers a balance of performance and power efficiency, making it ideal for real-time control applications. The integrated CAN FD and LIN interfaces enable communication with other devices on automotive networks. The ADC and PWM modules allow for precise control of analog signals. The safety features, such as MPU and watchdog timer, ensure reliable operation in safety-critical applications. The security features, such as cryptographic hardware accelerator, protect against unauthorized access to sensitive data. The device datasheet provides detailed information about the device's electrical characteristics, memory sizes, peripheral configurations, and package options. The 'KPMC' suffix likely refers to the package type and pin count, while the 'ES-E1' suffix may indicate a specific revision or production lot.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.4340

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess