EN
  • EN
  • DE

MB9AF132LAPMC1-G-UNE2

Part No MB9AF132LAPMC1-G-UNE2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Description IC Mcu 32 Bit 128KB Flash 64LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076312-MB9AF132LAPMC1-G-UNE2
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF132LAPMC1-G-UNE2 CAD Model

Description

The MB9AF132LAPMC1-G-UNE2 is a microcontroller from Cypress Semiconductor Corp, belonging to the FM3 family. This microcontroller leverages the ARM Cortex-M3 core, providing a robust and efficient platform for embedded applications demanding a balance of performance and low-power operation.

Applications

  • Home automation systems: Used in smart lighting, security systems, and environmental controls.
  • Industrial control: Integrated into motor drives, process controllers, and human-machine interfaces (HMIs).
  • Medical devices: Found in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Automotive applications: Used in body control modules, sensor interfaces, and infotainment systems.
  • Consumer electronics: Integrated into appliances, audio equipment, and remote controls.

Features

  • ARM Cortex-M3 CPU core: Provides a powerful and efficient processing engine.
  • Flash memory: Stores program code and data in a non-volatile manner.
  • SRAM: Offers volatile memory for fast data access and temporary storage.
  • Timers and counters: Enable precise timing control and event counting.
  • Serial communication interfaces (UART, SPI, I2C): Facilitate communication with external devices and sensors.
  • Analog-to-digital converter (ADC): Allows conversion of analog signals to digital data for sensor inputs.
  • Digital-to-analog converter (DAC): Allows conversion of digital data to analog signals for controlling external devices.
  • I/O ports: Provide connectivity to external devices and peripherals.
  • Low power modes: Minimize power consumption during idle periods and sleep states.

Benefits

  • Enhanced system performance: The ARM Cortex-M3 core enables efficient execution of complex algorithms.
  • Reduced development time: Comprehensive development tools and software libraries simplify the design process.
  • Lower power consumption: Contributes to longer battery life in portable applications and reduced energy costs.
  • Improved system reliability: Robust design and manufacturing ensure dependable operation.
  • Flexible design options: A wide range of peripheral options allows for customization to specific application requirements.

Additional Details

The MB9AF132LAPMC1-G-UNE2 microcontroller operates within a specified voltage and temperature range to ensure reliable performance in various environments. It includes a watchdog timer for system monitoring and reset functions, enhancing overall system stability. The specific package and pin count influence its integration into printed circuit boards.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess