EN
  • EN
  • DE

MB9AF132LAPMC1-G-SNE2

Part No MB9AF132LAPMC1-G-SNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC Mcu 32 Bit 128KB Flash 64LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972833-MB9AF132LAPMC1-G-SNE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF132LAPMC1-G-SNE2 CAD Model

Description

The MB9AF132LAPMC1-G-SNE2 is a microcontroller from the Fujitsu (now Cypress Semiconductor Corp, and now Infineon) FM3 family. It is based on the ARM Cortex-M3 core, offering a balance of performance, low power consumption, and integrated peripherals. This microcontroller is well-suited for a wide range of embedded applications requiring real-time control and processing capabilities.

Applications:

  • Industrial Automation: Motor control, sensor interfaces, and programmable logic controllers (PLCs).
  • Consumer Electronics: Home appliances, gaming devices, and remote controls.
  • Automotive Electronics: Body control modules, dashboard systems, and infotainment systems.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic devices.
  • Building Automation: HVAC systems, lighting control, and security systems.

Features:

  • ARM Cortex-M3 Core: Provides high performance and energy efficiency.
  • 64 KB Flash Memory: Stores program code and data.
  • 8 KB SRAM: Provides data storage for variables and intermediate results.
  • Multiple Timers: Used for timing, counting, and pulse generation.
  • UART, SPI, I2C Interfaces: Enables serial communication with other devices.
  • ADC (Analog-to-Digital Converter): Converts analog signals to digital data.
  • GPIO (General Purpose Input/Output) Pins: Flexible I/O capabilities for interfacing with external devices.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.

Benefits:

  • High Performance: Provides fast processing speed for demanding applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Peripherals: Allows for easy interfacing with various sensors and actuators.
  • Cost-Effective Solution: Offers a high level of performance at a competitive price.
  • Easy to Program: Uses the industry-standard ARM Cortex-M3 instruction set.

Additional Details:

The MB9AF132LAPMC1-G-SNE2 operates from a single power supply voltage and is available in a surface-mount package. It supports various debugging and programming interfaces, including JTAG and SWD. The microcontroller is supported by a comprehensive development environment, including compilers, debuggers, and emulators.

Key Specifications:

  • Core: ARM Cortex-M3
  • Flash Memory: 64 KB
  • SRAM: 8 KB
  • Clock Frequency: Up to 40 MHz
  • Operating Voltage: 2.7V to 5.5V
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess