EN
  • EN
  • DE

MB9AF005PMC-G-JNE2

Part No MB9AF005PMC-G-JNE2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984406-MB9AF005PMC-G-JNE2
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF005PMC-G-JNE2 CAD Model

Description

The MB9AF005PMC-G-JNE2 is a microcontroller from Cypress Semiconductor's FM0+ family. This family is known for its ultra-low-power consumption and high-performance ARM Cortex-M0+ core, making it suitable for a wide range of embedded applications, particularly those requiring energy efficiency.

Applications

  • Battery-powered devices (e.g., wearables, remote controls, sensors)
  • Industrial control systems (e.g., motor control, process automation)
  • Consumer electronics (e.g., appliances, toys)
  • Medical devices (e.g., portable monitors, diagnostic equipment)
  • Internet of Things (IoT) devices (e.g., smart home devices, connected sensors)

Features

  • ARM Cortex-M0+ core for efficient processing
  • Flash memory for program storage
  • SRAM for data storage
  • Low-power operation for extended battery life
  • Timers and counters for precise timing control
  • Serial communication interfaces (e.g., UART, SPI, I2C)
  • Analog-to-digital converter (ADC) for sensor interfacing
  • Digital input/output (I/O) ports for control and monitoring

Benefits

  • Extended battery life for portable devices
  • Reduced energy consumption for lower operating costs
  • Easy to program and debug with Cypress development tools
  • Versatile peripheral set for diverse applications
  • Small package size for compact designs

Additional Details

The MB9AF005PMC-G-JNE2 features a specific clock speed, which determines the processing speed. The on-chip Flash memory size allows for storing complex programs and data. The SRAM capacity provides space for dynamic data manipulation during runtime. The timers and counters can be used for generating precise timing signals or measuring external events. The serial communication interfaces enable communication with other devices or systems. The ADC allows for converting analog sensor signals into digital values for processing. The digital I/O ports provide a means for controlling external devices or monitoring their status.

This microcontroller's low-power operation is achieved through various techniques, such as clock gating and power-down modes. It is designed to operate over a wide voltage range, making it suitable for battery-powered applications. The integrated watchdog timer helps to prevent system crashes by detecting and recovering from software errors. The MB9AF005PMC-G-JNE2 is supported by a comprehensive suite of development tools from Cypress, including compilers, debuggers, and emulators. This makes it easier for developers to create and test embedded applications. The small package size makes it ideal for space-constrained applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess