EN
  • EN
  • DE

MB96346RSAPMC-GS-110E2

Part No MB96346RSAPMC-GS-110E2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999624-MB96346RSAPMC-GS-110E2
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB96346RSAPMC-GS-110E2 CAD Model

Description

The MB96346RSAPMC-GS-110E2 is a microcontroller from the Cypress Semiconductor Corp. MB96340 Series. This microcontroller is designed for embedded control applications, offering a combination of processing power, memory, and peripheral interfaces. It's suitable for a wide range of applications requiring real-time control, data acquisition, and communication. The specific suffix "-GS-110E2" denotes particular features, memory configuration, and packaging details.

Applications

  • Automotive Control Systems: Used in automotive applications such as engine control, body control, and dashboard systems.
  • Industrial Automation: Controls and monitors industrial processes, including motor control, sensor data acquisition, and communication.
  • Consumer Electronics: Implements control functions in consumer devices such as appliances, power tools, and audio equipment.
  • Medical Devices: Used in medical equipment such as patient monitoring systems and diagnostic devices.
  • Motor Control: Controls the speed, torque, and position of electric motors.
  • Power Management: Manages power consumption in electronic devices and systems.

Features

  • 16-bit or 32-bit CPU Core: Provides processing power for real-time control applications.
  • Flash Memory: Stores program code and data.
  • RAM: Provides working memory for data processing.
  • Timers/Counters: Used for timing, counting, and PWM generation.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Converts digital data to analog signals.
  • Communication Interfaces: Supports various communication protocols such as UART, SPI, and I2C.
  • CAN Interface: Supports Controller Area Network (CAN) communication for automotive and industrial applications.
  • GPIO Pins: Provides general-purpose input/output pins for interfacing with external devices.

Benefits

  • Real-Time Control: Provides fast and deterministic response for real-time control applications.
  • Integration: Integrates a wide range of peripherals on a single chip.
  • Flexibility: Configurable peripherals and programmable logic allow for customization.
  • Low Power Consumption: Designed for low-power operation to extend battery life.
  • Cost-Effectiveness: Provides a cost-effective solution for embedded control applications.

Additional Details

The MB96346RSAPMC-GS-110E2 typically operates with a supply voltage of 3.3V or 5V. The specific flash memory size, RAM size, and peripheral configuration are detailed in the device's datasheet. It is programmed using C or C++ using Cypress's development tools. Interrupt handling and real-time operating system (RTOS) support are crucial aspects of microcontroller programming. Clock frequency and power consumption are important design considerations.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess