EN
  • EN
  • DE

MB95F013KPMC-G-UNE2

Part No MB95F013KPMC-G-UNE2
Manufacturer Cypress Semiconductor Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830217-MB95F013KPMC-G-UNE2
Ultra Librarian 3D Model Ultra Librarian MB95F013KPMC-G-UNE2 CAD Model

Description

The MB95F013KPMC-G-UNE2 is an 8-bit microcontroller manufactured by Cypress Semiconductor Corp. It's part of the F<sup>2MC-8FX family, designed for low-power and cost-sensitive applications. Its integrated peripherals and compact package make it suitable for a variety of embedded control tasks.

Applications

  • Home Appliances: Control functions in washing machines, refrigerators, and microwave ovens.
  • Industrial Control: Simple control tasks in industrial equipment and machinery.
  • Consumer Electronics: Remote controls, toys, and other battery-operated devices.
  • Lighting Control: LED dimming and control applications.

Features

  • F<sup>2MC-8FX CPU Core: Cypress's proprietary 8-bit microcontroller core offering a good balance of performance and power efficiency.
  • Flash Memory: Embedded flash memory for program storage (consult the datasheet for the specific capacity).
  • SRAM: On-chip SRAM for data storage (consult the datasheet for the specific capacity).
  • Timers: Integrated timers and counters for timing events, generating PWM signals, and counting pulses.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • I<sup>2C: Inter-Integrated Circuit interface for communication with I<sup>2C peripherals.
  • ADC: Analog-to-Digital Converter for converting analog signals from sensors into digital data.
  • GPIO: General Purpose Input/Output pins for interfacing with external devices.

Benefits

  • Low Power Consumption: Optimized for energy-efficient operation in battery-powered applications.
  • Compact Size: Suitable for space-constrained designs.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost.
  • Easy Development: Supports standard programming languages and development tools.

Additional Details

The MB95F013KPMC-G-UNE2 typically operates at 3.3V or 5V. It comes in a surface-mount package for automated assembly. The operating temperature range is typically -40°C to +85°C. For detailed specifications, pinout diagrams, and electrical characteristics, refer to the official Cypress Semiconductor datasheet. Programming is commonly done using C or assembly language. Cypress provides development tools, including integrated development environments (IDEs) and debuggers, to facilitate software development. Proper ESD handling during assembly and programming is important. The specific features and capabilities of the 'PMC-G-UNE2' variant may be detailed in the datasheet.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1021 $63.9189
20+ $5.8281 $116.5620
31+ $5.6456 $175.0136
43+ $5.4632 $234.9176
55+ $5.2818 $290.4990
74+ $4.7355 $350.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess