EN
  • EN
  • DE

MB91F482PF-G-JNE1

Part No MB91F482PF-G-JNE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076253-MB91F482PF-G-JNE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB91F482PF-G-JNE1 CAD Model

Description

The MB91F482PF-G-JNE1 is a 32-bit microcontroller manufactured by Cypress Semiconductor Corp (now Infineon Technologies). Belonging to the F²MC-32FX family, this microcontroller is designed for demanding embedded applications where high performance and a rich set of peripherals are essential.

Applications

  • Automotive Systems: Ideal for applications such as body control, motor control (e.g., window lift, seat adjustment), and sensor interfaces.
  • Industrial Control: Suited for factory automation, robotic systems, and process control applications requiring precise timing and communication.
  • Power Tools: Can be used in cordless power tools for motor control, battery management, and user interface functions.
  • White Goods: Suitable for advanced control functions in appliances like washing machines, refrigerators, and dishwashers.

Features

  • Core: 32-bit F²MC-32FX CPU core, delivering high processing power.
  • Memory: Integrated Flash memory for program storage and SRAM for data storage. Specific capacities vary.
  • Timers: Multiple high-resolution timers for precise timing control, including PWM generation and input capture functionalities.
  • Communication Interfaces: Includes UART, SPI, and I2C interfaces for versatile communication with external devices and systems.
  • ADC: High-resolution Analog-to-Digital Converter (ADC) for accurate sensor data acquisition.
  • I/O Ports: General-purpose Input/Output (GPIO) pins for flexible connection to external components.
  • Clocking: Internal oscillator and PLL for generating precise clock signals.
  • Low-Voltage Detection: Integrated low-voltage detection circuit for monitoring power supply voltage.

Benefits

  • High Performance: The 32-bit CPU core ensures efficient execution of complex algorithms and control tasks.
  • Versatile Peripherals: Integrated peripherals reduce external component count, lowering system cost and complexity.
  • Flexible Communication: The wide range of communication interfaces enables seamless integration with various external devices.
  • Accurate Data Acquisition: The high-resolution ADC facilitates precise measurement of analog signals.
  • Reliable Operation: Designed for reliable operation in harsh industrial and automotive environments.

Additional Details

The MB91F482PF-G-JNE1 typically comes in a QFP (Quad Flat Package) which simplifies PCB mounting. The microcontroller is supported by comprehensive development tools, including compilers, debuggers, and emulators from Cypress/Infineon and third-party vendors. These tools, along with detailed datasheets and application notes, assist designers in rapidly developing and deploying their applications. The JNE1 suffix likely indicates specific packaging or environmental compliance details. Consult the datasheet for precise specifications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess