EN
  • EN
  • DE

MB91F467EAPMC-GSE2

Part No MB91F467EAPMC-GSE2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076251-MB91F467EAPMC-GSE2
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB91F467EAPMC-GSE2 CAD Model

Description

The MB91F467EAPMC-GSE2 is a 32-bit microcontroller manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It is part of the F²MC-32FX family, known for its high performance and integrated peripherals suitable for a variety of embedded applications.

Applications

  • Automotive Control Systems: Engine management, transmission control, and body control modules.
  • Industrial Automation: Programmable logic controllers (PLCs), motor control, and robotics.
  • Home Appliances: Washing machines, refrigerators, and air conditioners.
  • Office Automation: Printers, scanners, and copiers.
  • Consumer Electronics: Digital cameras, audio players, and gaming devices.

Features

  • CPU Core: 32-bit F²MC-32FX CPU with a maximum operating frequency.
  • Memory: Flash memory for program storage and SRAM for data storage. Specific memory sizes vary depending on the exact configuration.
  • Timers: Multiple timers with various operating modes, including PWM, input capture, and output compare.
  • Communication Interfaces: CAN (Controller Area Network), LIN (Local Interconnect Network), UART (Universal Asynchronous Receiver/Transmitter), SPI (Serial Peripheral Interface), and I²C (Inter-Integrated Circuit).
  • A/D Converter: Analog-to-digital converter (ADC) with multiple channels and high resolution.
  • D/A Converter: Digital-to-analog converter (DAC) for generating analog signals.
  • Input/Output Ports: General-purpose input/output (GPIO) pins for interfacing with external devices.
  • Clock Generation: On-chip oscillator and PLL (Phase-Locked Loop) for generating various clock frequencies.
  • Operating Voltage: Wide operating voltage range to accommodate different power supply requirements.
  • Temperature Range: Industrial temperature range for reliable operation in harsh environments.

Benefits

  • High Performance: 32-bit CPU core enables fast and efficient processing of complex algorithms.
  • Integrated Peripherals: Reduces the need for external components, saving board space and cost.
  • Flexible Communication Interfaces: Supports a wide range of communication protocols for seamless integration with other devices.
  • Precise Analog Conversion: High-resolution ADC and DAC enable accurate measurement and control of analog signals.
  • Low Power Consumption: Optimized power management features minimize energy consumption in battery-powered applications.
  • Robustness: Industrial temperature range and built-in protection circuits ensure reliable operation in harsh environments.

Additional Details

The MB91F467EAPMC-GSE2 is typically packaged in a QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package) for easy mounting on printed circuit boards. It supports various development tools, including compilers, debuggers, and emulators, to facilitate software development. The device also features comprehensive documentation and application notes to assist designers in implementing various applications.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess