EN
  • EN
  • DE

MB90F546GSPF-GE1

Part No MB90F546GSPF-GE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description MB90545G Series 256 KB Flash 8 kB RAM 16 MHz 16-Bit Microcontroller - QFP-100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542310000
Win Source Part Number 1031729-MB90F546GSPF-GE1
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90F546GSPF-GE1 CAD Model

Description

The MB90F546GSPF-GE1 is a 16-bit microcontroller from Cypress Semiconductor Corp., based on the F²MC-16LX family. This microcontroller is designed for embedded control applications requiring high performance, integrated peripherals, and low power consumption. It provides a robust platform for various industrial and consumer applications.

Applications

  • Automotive Systems: Used in body control modules, dashboard displays, and engine management systems.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor control, and robotics.
  • Consumer Electronics: Found in appliances, home automation systems, and gaming devices.
  • Medical Devices: Utilized in portable medical equipment and diagnostic instruments.
  • Communication Equipment: Used in wireless communication modules and networking devices.

Features

  • 16-bit F²MC-16LX CPU Core: Offers high-performance processing capabilities with efficient instruction execution.
  • On-Chip Flash Memory: Integrated flash memory for storing application code and data.
  • RAM: Provides on-chip RAM for data storage and manipulation during program execution.
  • Timers/Counters: Multiple timers and counters for timing operations, event counting, and PWM generation.
  • A/D Converter: Integrated analog-to-digital converter (ADC) for interfacing with analog sensors.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C interfaces for communication with external devices.
  • CAN Interface: Includes a CAN (Controller Area Network) interface for automotive and industrial networking.

Benefits

  • High Performance: Enables efficient execution of complex algorithms and control tasks.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Low Power Consumption: Extends battery life in portable applications and reduces energy costs.
  • Flexible Communication Options: Facilitates seamless communication with various external devices and networks.
  • Robust Design: Provides reliable operation in harsh industrial and automotive environments.

Additional Details

The MB90F546GSPF-GE1 operates within a specified voltage and temperature range. It is typically packaged in a QFP (Quad Flat Package) or similar surface-mount package. Detailed electrical characteristics, timing diagrams, and pin configurations are available in the product datasheet. Development tools and software libraries are available to facilitate application development.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess