The MB90F394SAPMT-G-JNE1 is a 16-bit microcontroller unit (MCU) manufactured by Cypress Semiconductor Corp. It belongs to the F²MC-16LX family, known for its performance and integrated features, enabling it for use in a wide array of embedded control systems.
Applications:
- Automotive electronics (e.g., instrument clusters, body control modules)
- Industrial control systems
- Consumer electronics
- Motor control
- Home appliances
Features:
- Core: Based on the 16-bit F²MC-16LX CPU core for efficient processing.
- Memory: Includes on-chip Flash memory for program storage and RAM for data storage.
- Timers/Counters: Equipped with multiple timers and counters for precise timing control.
- Communication Interfaces: Supports serial communication through interfaces such as UART, CSI, and I²C.
- Analog-to-Digital Converter (ADC): Incorporates an ADC for analog signal acquisition.
- I/O Ports: Provides general-purpose I/O ports for interfacing with external devices.
- Low Power: Designed for low power consumption, suitable for battery-powered applications.
- Package: Available in a specific surface-mount package (e.g., QFP) for easy integration.
Benefits:
- High Performance: The 16-bit CPU allows for effective execution of complex tasks.
- Integrated Peripherals: Reduces external component count, leading to cost savings and smaller board size.
- Flexible Communication: Multiple communication interfaces allow easy integration with various systems.
- Low Power Operation: Extends battery life and reduces energy consumption.
- Reliable Operation: Designed for stable performance in diverse operating conditions.
Additional Details:
The MB90F394SAPMT-G-JNE1 microcontroller often includes a watchdog timer for system monitoring and reset functionality. Specific memory sizes (Flash and RAM), operating voltage, and temperature range can be found in the product datasheet. Programming and debugging typically utilize JTAG or similar interfaces.