EN
  • EN
  • DE

MB88154APNF-G-112-JNEF

Part No MB88154APNF-G-112-JNEF
Manufacturer Cypress Semiconductor Corp
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830167-MB88154APNF-G-112-JNEF
Ultra Librarian 3D Model Ultra Librarian MB88154APNF-G-112-JNEF CAD Model

Description

The MB88154APNF-G-112-JNEF, manufactured by Cypress Semiconductor Corp, is a serial-to-parallel converter designed for various interface applications. This device efficiently transforms serial data streams into parallel data, making it suitable for scenarios where parallel data processing is required after receiving serial input. It is commonly employed in systems that need to bridge serial communication protocols with parallel processing architectures.

Applications

  • Interface between serial communication devices and parallel processing units.
  • Data acquisition systems requiring serial input and parallel processing.
  • Industrial control systems where serial communication is prevalent but parallel data is needed for control logic.
  • Automotive electronics systems for serial diagnostic data conversion to parallel data.
  • Consumer electronics, particularly in devices that use serial communication standards like UART or SPI and require parallel data for display or processing.

Features

  • Serial-to-Parallel Conversion: Converts serial input data into parallel output format.
  • High-Speed Data Transfer: Supports high-speed serial data transfer rates, ensuring minimal latency in data conversion.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Compact Package: Available in a compact package, enabling integration into space-constrained designs.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.

Benefits

  • Simplified System Design: Simplifies the design of systems requiring both serial communication and parallel processing by providing a dedicated conversion function.
  • Improved Data Processing Speed: Enhances data processing speed by allowing parallel data processing after serial data reception.
  • Reduced Component Count: Reduces the overall component count in systems by integrating the serial-to-parallel conversion function into a single chip.
  • Enhanced System Reliability: Improves system reliability by using a dedicated, purpose-built converter instead of implementing the conversion in software.
  • Lower Power Consumption: Contributes to lower overall system power consumption, extending battery life in portable devices.

Additional Details

The MB88154APNF-G-112-JNEF typically includes internal shift registers and latch circuits to manage the serial-to-parallel conversion process. It may also incorporate error detection mechanisms to ensure data integrity during the conversion. The specific data transfer rates and pin configurations can vary, so consulting the datasheet is crucial for integration.

This converter is often utilized in embedded systems to handle communication between different modules or devices with varying data formats. Its efficiency in converting serial data to parallel facilitates faster processing in applications such as display driving, data logging, and control systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3052 $58.7340
110+ $1.0707 $117.7770
170+ $1.0372 $176.3240
235+ $1.0037 $235.8695
300+ $0.9702 $291.0600
400+ $0.8697 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess