EN
  • EN
  • DE

MB39C831QN-G-EFE2

Part No MB39C831QN-G-EFE2
Manufacturer Cypress Semiconductor Corp
Catalog PMIC - Power Management - Specialized
Description Dc/dc Converter, Synchronous Boost, 1.13MHZ, QFN-40
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Max Input Voltage 4.75 V
Max Operating Temperature 85 °C
Max Output Current 80 mA
Max Output Voltage 5.5 V
Min Input Voltage 300 mV
Min Operating Temperature -40 °C
Min Output Voltage 2.55 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 40
Operating Supply Current 32 µA
Operating Supply Voltage 4.75 V
Output Current 80 mA
Output Voltage 5 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000, 8542310000
Switching Frequency 1.13 MHz
Topology Boost
Win Source Part Number 1150952-MB39C831QN-G-EFE2
Categories PMIC - Power Management - Specialized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB39C831QN-G-EFE2 CAD Model

Description

The Cypress Semiconductor Corp MB39C831QN-G-EFE2 is a boost topology DC/DC converter.

  • Topology: Boost
  • Maximum Output Current: 80mA
  • Output Voltage: 5V
  • Input Voltage Range: 300mV to 4.75V
  • Switching Frequency: 1.13MHz
  • Operating Supply Current: 32μA
  • RoHS Compliant: Yes
  • Package: QFN
  • Application: PMIC - Power Management - Specialized
  • Supply Status: Limited
  • Popularity: Medium
  • Mounting Type: Surface Mount
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -40°C

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess