EN
  • EN
  • DE

CYW43143KMLGT

Part No CYW43143KMLGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 56UFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 37 Weeks
Features IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 56-VFQFN Exposed Pad
Manufacturer Cypress Semiconductor Corp
Package Reel - TR
Operating Temperature Range 0°C ~ 65°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN (7x7)
Family Name CYW43143
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Part Number CYW43143KMLGTINACTIVE, BCM43143KMLGT, CYW43143KMLGT-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863688-CYW43143KMLGT
Ultra Librarian 3D Model Ultra Librarian CYW43143KMLGT CAD Model

Description

The Cypress Semiconductor Corp CYW43143KMLGT is a surface mount IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 56-VFQFN Exposed Pad. It is designed for use in RF/IF and RFID applications.

  • Mounting Type: Surface Mount
  • WiFi Standard: 802.11b/g/n
  • Frequency: 2.4GHz
  • Package: 56-VFQFN Exposed Pad
  • Applications: RF/IF and RFID
  • Package Type: Reel - TR
  • Operating Temperature: 0°C to 65°C
  • Supply and Demand Status: Limited
  • Quantity per Package: 2500
  • Estimated Production Lead Time: 37 weeks
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Manufacturer: Cypress Semiconductor Corp

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8239 $61.4151
21+ $5.5991 $117.5811
32+ $5.4241 $173.5712
45+ $5.2492 $236.2140
57+ $5.0743 $289.2351
77+ $4.5493 $350.2961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,909 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess