EN
  • EN
  • DE

CYW20704UA2KFFB1GT

Part No CYW20704UA2KFFB1GT
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 49VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 23 Weeks
Features IC RF TxRx + MCU Bluetooth Bluetooth v4.1 +EDR 2.4GHz 49-VFBGA, FCBGA
Manufacturer Cypress Semiconductor Corp
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 49-VFBGA, FCBGA
Case / Package 49-FCBGA (4.5x4)
Family Name CYW20704
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Part Number CYW20704UA2KFFB1GTINACTIVE, 2015-BCM20704UA2KFFB1GTDKR, CYW20704UA2KFFB1GT-ND, 2015-BCM20704UA2KFFB1GTCT, BCM20704UA2KFFB1GT, 2015-BCM20704UA2KFFB1GTTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916621-CYW20704UA2KFFB1GT
Ultra Librarian 3D Model Ultra Librarian CYW20704UA2KFFB1GT CAD Model

Description

The CYW20704UA2KFFB1GT is a single-chip Bluetooth 4.2 compliant device manufactured by Cypress Semiconductor (now Infineon). It's designed for applications requiring Bluetooth connectivity, including audio streaming, data transfer, and device control. This highly integrated solution combines a Bluetooth radio, baseband processor, and microcontroller into a single package, simplifying system design and reducing BOM cost.

Applications

  • Bluetooth Speakers: Wireless speakers benefit from the CYW20704's audio streaming capabilities and Bluetooth connectivity.
  • Headsets and Headphones: Bluetooth headsets and headphones can utilize the device for wireless audio transmission and control.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable devices can leverage the Bluetooth connectivity for data synchronization and communication with smartphones.
  • Remote Controls: Bluetooth remote controls for TVs, set-top boxes, and other devices can use the CYW20704 for wireless control.
  • IoT Devices: A wide range of Internet of Things (IoT) devices, such as sensors and actuators, can utilize the Bluetooth connectivity for data transmission and control.

Features

  • Bluetooth 4.2 Compliant: Supports Bluetooth 4.2 specifications, including Bluetooth Low Energy (BLE) and Bluetooth Classic.
  • Integrated Bluetooth Radio: Incorporates a high-performance Bluetooth radio for reliable wireless communication.
  • Baseband Processor: Includes a baseband processor for handling Bluetooth protocol processing.
  • Microcontroller: Integrated microcontroller for application processing and control.
  • Audio Streaming Support: Supports A2DP (Advanced Audio Distribution Profile) for high-quality audio streaming.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • UART, SPI, and I2C Interfaces: Supports common serial communication interfaces for flexible integration with other peripherals.
  • Integrated Antenna: Many implementations utilize an integrated antenna.

Benefits

  • Simplified System Design: Highly integrated solution reduces component count and simplifies system design.
  • Lower BOM Cost: Single-chip solution reduces the overall bill of materials (BOM) cost.
  • Improved Performance: Bluetooth 4.2 compliance and optimized design ensure reliable wireless communication.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices, improving user experience.
  • Greater Flexibility: Integrated microcontroller allows for customization and adaptation to specific application requirements.
  • Reduced Development Time: Comprehensive software development kit (SDK) simplifies application development.

Additional Details

The CYW20704UA2KFFB1GT operates in the 2.4 GHz ISM band. It supports Adaptive Frequency Hopping (AFH) to minimize interference with other wireless devices. The device typically requires a 1.8V to 3.6V power supply. It often includes support for various audio codecs. Detailed specifications, including RF performance, power consumption, and environmental ratings, are available in the Cypress (Infineon) datasheet. The chipset is also sometimes used with Cypress' WICED (Wireless Internet Connectivity for Embedded Devices) SDK to make application development faster and easier.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,222 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess