EN
  • EN
  • DE

CYTMA568-56LQI44ABT

Part No CYTMA568-56LQI44ABT
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821473-CYTMA568-56LQI44ABT
Ultra Librarian 3D Model Ultra Librarian CYTMA568-56LQI44ABT CAD Model

Description

The CYTMA568-56LQI44ABT is a touchscreen controller manufactured by Cypress Semiconductor Corp. It is part of their TrueTouch® family, designed for high-performance capacitive touchscreens in a variety of applications. This particular model incorporates advanced features for noise suppression, accurate touch sensing, and low power consumption.

Applications

  • Smartphones
  • Tablets
  • Notebook PCs
  • Automotive Infotainment Systems
  • Industrial Control Panels

Features

  • Advanced Noise Suppression: Provides reliable touch performance even in noisy environments.
  • Accurate Touch Sensing: Ensures precise and responsive touch input.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Multi-Touch Support: Enables simultaneous touch input from multiple fingers.
  • Glove Touch Support: Allows touch input while wearing gloves.
  • Water Rejection: Prevents false touches caused by water droplets.
  • Hover Detection: Detects the presence of a finger or stylus above the screen.
  • Integrated Microcontroller: Includes a built-in microcontroller for processing touch data.
  • I2C and SPI Communication Interfaces: Supports standard communication protocols for easy integration.

Benefits

  • Improved User Experience: Provides a more responsive and accurate touch experience.
  • Increased Reliability: Ensures reliable touch performance in challenging environments.
  • Extended Battery Life: Reduces power consumption, extending battery life in portable devices.
  • Enhanced Functionality: Supports advanced features such as glove touch and water rejection.
  • Simplified Integration: Easy to integrate into a variety of touch screen applications.

Additional Details

The CYTMA568-56LQI44ABT typically operates within a specified voltage range (e.g., 1.8V to 3.3V) and has specific temperature ratings for operation and storage. It comes in a QFN (Quad Flat No-leads) package with 44 pins. Detailed specifications including power consumption, touch resolution, and communication speeds can be found in the Cypress Semiconductor datasheet for this part.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,075 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess