EN
  • EN
  • DE

CYT4DNJBRCQ1BZSGST

Part No CYT4DNJBRCQ1BZSGST
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462644-CYT4DNJBRCQ1BZSGST
Manufacturer Cypress Semiconductor Corp
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M0+, ARM® Cortex®-M7F
Core Size 32-Bit Quad-Core
Speed 320MHz
Connectivity DMA, I2S, LVD, Temp Sensor, WDT
Peripherals DMA, I2S, LVD, Temp Sensor, WDT
Number of I/O 168
Program Memory Size 6.188MB (6.188M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 640K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 327-BGA
Package / Case 327-BGA
Ultra Librarian 3D Model Ultra Librarian CYT4DNJBRCQ1BZSGST CAD Model

Description

The CYT4DNJBRCQ1BZSGST is a cutting-edge microcontroller unit (MCU) from Cypress, now part of Infineon Technologies, offering top-notch features for modern embedded systems. Designed to address the growing demands for increased processing power and optimized power consumption, this MCU excels in a myriad of applications, including automotive, industrial, and smart home devices. While specific technical details such as core type and memory size are not directly mentioned, Cypress's reputation for integrating powerful cores like ARM Cortex-M and ample memory options suggests that this MCU does not disappoint in performance and storage capabilities. It typically includes features such as advanced security protocols, high-speed communication interfaces, and robust digital and analog peripherals, enabling developers to build complex and secure embedded systems. Cypress's commitment to providing innovative solutions is evident in this MCU's design, focusing on scalability, power efficiency, and connectivity, making it a versatile choice for engineers looking to push the boundaries of what's possible with today's technology.

You May Also Be Interested in

STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Renesas Electronics America
MCU
Lowest to $80.3487
Microchip Technology
8bit MicroController
Lowest to $11.7200
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess