EN
  • EN
  • DE

CYBL10563-68FNXI

Part No CYBL10563-68FNXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description CYBL10X6X Series Bluetooth 4.1 48 Mhz 128 kB Flash Single-Mode PRoC - WLCSP-68
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1054457-CYBL10563-68FNXI
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYBL10563-68FNXI CAD Model

Description

The CYBL10563-68FNXI is a PSoC 4 BLE programmable system-on-chip microcontroller manufactured by Cypress Semiconductor (now Infineon). It combines a microcontroller core with Bluetooth Low Energy (BLE) radio and programmable analog and digital peripherals. This integration enables the creation of compact and feature-rich wireless applications.

Applications

  • Wearable devices
  • Internet of Things (IoT) devices
  • Home automation systems
  • Healthcare and fitness trackers
  • Remote controls

Features

  • 32-bit ARM Cortex-M0+ CPU
  • Bluetooth Low Energy (BLE) 4.2 compliant
  • Programmable analog and digital blocks
  • CapSense capacitive sensing
  • Low power operation

Benefits

  • Enables wireless connectivity for embedded systems
  • Reduces system size and cost
  • Provides flexibility in design with programmable peripherals
  • Simplifies development with integrated tools and libraries
  • Extends battery life for mobile and wearable applications

Additional Details

The CYBL10563-68FNXI features a 48 MHz ARM Cortex-M0+ processor, providing ample processing power for various embedded tasks. The integrated BLE radio supports data rates up to 1 Mbps and includes a built-in antenna. The programmable analog blocks allow for the creation of custom analog front-ends for sensor interfaces and signal conditioning. The programmable digital blocks can be configured to implement custom logic functions, timers, counters, and communication interfaces. The CapSense block enables touch sensing capabilities, allowing for the creation of intuitive user interfaces. The device operates at a low voltage, typically in the range of 1.71 V to 5.5 V, making it suitable for battery-powered applications. It comes in a QFN package. The PSoC Creator IDE provides a comprehensive development environment, including a graphical user interface for configuring the device and a C compiler for writing application code. The device also supports over-the-air (OTA) firmware updates, allowing for remote updating. Security features include hardware encryption and authentication to protect data and prevent unauthorized access.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess