EN
  • EN
  • DE

CY90F345CASPFR-GS-UJE1

Part No CY90F345CASPFR-GS-UJE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU Auto
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462720-CY90F345CASPFR-GS-UJE1
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Core Processor F2MC-16LX
Core Size 16-Bit
Speed 24MHz
Connectivity CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 5.5V
Data Converters A/D 24x8/10b
Oscillator Type External
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-QFP (14x20)
Package / Case 100-BQFP
Ultra Librarian 3D Model Ultra Librarian CY90F345CASPFR-GS-UJE1 CAD Model

Description

The CY90F345CASPFR-GS-UJE1 by Cypress (now part of Infineon Technologies) is a microcontroller unit designed for automotive applications, encompassing features essential for modern vehicle electronics. This MCU falls within the Traveo family, which is known for its high performance, safety, and advanced communication features. With its emphasis on automotive applications, this MCU integrates specialized peripherals to interface with vehicle sensors, actuators, and communication networks. The device features an advanced 16-bit CPU core, providing the computational power required for complex control algorithms and signal processing tasks in real-time automotive applications. Its architecture is designed to support the stringent requirements for reliability and performance in automotive environments, including powertrain systems, body control modules, and advanced driver-assistance systems (ADAS). Additionally, it includes robust CAN and LIN bus support for vehicle network communications and is equipped with ample flash memory for secure and efficient storage of application code and data. The CY90F345CASPFR-GS-UJE1 distinguishes itself by offering advanced security features, crucial for protecting automotive applications from unauthorized access and cyber threats. Its inclusion of a hardware security module underscores Cypress’s commitment to addressing the evolving challenges of automotive cybersecurity, making it an exemplary choice for next-generation vehicle electronics projects.

You May Also Be Interested in

STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Renesas Electronics America
MCU
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess