EN
  • EN
  • DE

CY8CTMA443-48LQI

Part No CY8CTMA443-48LQI
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821448-CY8CTMA443-48LQI
Ultra Librarian 3D Model Ultra Librarian CY8CTMA443-48LQI CAD Model

Description

The CY8CTMA443-48LQI is a PSoC (Programmable System-on-Chip) device manufactured by Cypress Semiconductor Corp. It integrates a microcontroller core with configurable analog and digital peripherals, enabling flexible and customized system solutions. This particular device is part of the PSoC 4 family, offering low power consumption and a wide range of features suitable for various embedded applications. The 48-LQI package indicates a 48-pin LQFP (Low-profile Quad Flat Package).

Applications

  • Capacitive Touch Sensing Interfaces
  • Consumer Electronics
  • Industrial Control
  • Medical Devices
  • Internet of Things (IoT) Devices

Features

  • 32-bit ARM Cortex-M0 core
  • Up to 32KB Flash memory and 4KB SRAM
  • Configurable Analog Blocks (OpAmps, Comparators, ADCs, DACs)
  • Configurable Digital Blocks (Timers, Counters, PWMs, UART, SPI, I2C)
  • CapSense capacitive touch sensing technology
  • Low Power Operation
  • 48-pin LQFP package

Benefits

  • Flexibility in system design through configurable analog and digital peripherals.
  • Reduced component count and board space by integrating multiple functions into a single chip.
  • Low power consumption enables energy-efficient designs.
  • Enhanced user interface with CapSense capacitive touch sensing.
  • Faster time-to-market due to simplified development process.

Additional Details

The CY8CTMA443-48LQI features a wide operating voltage range (typically 1.71V to 5.5V). It supports various communication interfaces, including UART, SPI, and I2C. The CapSense feature allows for implementing touch-based user interfaces without external components. The PSoC Creator IDE provides a graphical environment for configuring the device and developing firmware. The device is suitable for applications requiring precise analog measurements, digital control, and touch sensing capabilities. The ARM Cortex-M0 core provides efficient processing power for various tasks. The low power modes enable extended battery life in portable applications. Cypress provides extensive documentation and support resources for this device.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess