EN
  • EN
  • DE

CY8CKIT-040

Part No CY8CKIT-040
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PSOC 4000 PIONEER KIT CY8C40XX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 12 Weeks
Features CY8C40xx PSoC 4000 Pioneer Kit series ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Manufacturer Cypress Semiconductor Corp
Series PSOC® 4
Package Box
Core Processor ARM® Cortex®-M0
Mounting Fixed
Family Name CY8CKIT-040
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916560-CY8CKIT-040
Ultra Librarian 3D Model Ultra Librarian CY8CKIT-040 CAD Model

Description

The CY8CKIT-040 is a development board manufactured by Cypress Semiconductor Corp.

  • Series: PSOC® 4
  • Core Processor: ARM® Cortex®-M0
  • Supply and demand status: Balance
  • Package: Box
  • Mounting Type: Fixed
  • Family Name: CY8CKIT-040
  • ECCN: 3A991A2
  • Estimated Production Lead Time: 12 weeks

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.3737 $62.3737
3+ $51.1785 $153.5355
4+ $49.5792 $198.3168
5+ $47.9799 $239.8995
7+ $46.3806 $324.6642
9+ $41.5825 $374.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess