EN
  • EN
  • DE

CY8C4247LQI-BL453

Part No CY8C4247LQI-BL453
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU PSoC4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462392-CY8C4247LQI-BL453
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals Bluetooth, Brown-out Detect/Reset, Cap Sense, LVD, POR, PWM, SmartCard, SmartSense, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 56-QFN (7x7)
Package / Case 56-UFQFN Exposed Pad
Package Bulk;Tray
Product Status Active
Ultra Librarian 3D Model Ultra Librarian CY8C4247LQI-BL453 CAD Model

Description

The CY8C4247LQI-BL453 by Cypress is a versatile microcontroller unit belonging to the PSoC4 family, designed to cater to a wide array of applications including but not limited to automotive, industrial, and consumer electronics. This MCU leverages Cypress's proprietary Programmable System-on-Chip (PSoC) architecture, combining programmable analog and digital peripherals with a powerful ARM® Cortex®-M0 CPU, operating at up to 48 MHz. The CY8C4247LQI-BL453 is known for its low power consumption and high-efficiency performance which make it ideal for battery-powered and power-sensitive applications. It features up to 128 KB of flash memory, and 16 KB of SRAM, providing ample space for complex applications and software stacks. Additionally, its rich set of peripherals such as Universal Digital Blocks (UDBs) for customizable digital interfaces, CapSense for touch sensing applications, and Serial Communication Blocks for SPI, UART, and I2C communication, allows for a highly flexible and scalable platform for electronic system design. Its advanced security features further ensure robust protection for your applications, making it an optimal choice for developers looking to balance performance, power consumption, and versatility.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess