EN
  • EN
  • DE

CY8C21434B-24LTXI

Part No CY8C21434B-24LTXI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU PSoC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465476-CY8C21434B-24LTXI
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Active
Core Processor M8C
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 5.25V
Data Converters A/D 28x8b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 32-QFN (5x5)
Package / Case 32-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian CY8C21434B-24LTXI CAD Model

Description

The CY8C21434B-24LTXI is a high-performance, programmable system-on-chip (PSoC) device designed and manufactured by Cypress Semiconductor, now part of Infineon Technologies. This component integrates a microcontroller unit (MCU) along with analog and digital peripheral functions in a single chip, offering a versatile and flexible solution for a wide range of embedded applications. The '24LTXI' variant of the CY8C21434B series operates at a core frequency of 24 MHz, providing robust processing capabilities for complex tasks. Featuring PSoC's unique programmable analog and digital blocks, designers can customize the chip to interface with a broad range of sensors and peripherals, significantly reducing the bill of materials and simplifying the design process. Its low-power consumption and small form factor make it ideal for portable devices, industrial control systems, and IoT applications, where space and power efficiency are critical. The CY8C21434B-24LTXI exemplifies Cypress's commitment to providing innovative and adaptable solutions for the evolving needs of the electronics industry.

You May Also Be Interested in

Renesas Electronics America
MCU
Lowest to $80.3487
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess