EN
  • EN
  • DE

IS31SE5100-SALS2

Part No IS31SE5100-SALS2
Manufacturer Lumissil Microsystems
Catalog Interface - Sensor, Capacitive Touch
Description IC TOUCH BUTTONS 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Programmable Not Verified
Type Buttons
Proximity Detection No
Number of Inputs 8
LED Driver Channels 8
Interface I2C
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 175µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1598994-IS31SE5100-SALS2
Ultra Librarian 3D Model Ultra Librarian IS31SE5100-SALS2 CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
IC PROXIMITY DETECTOR 20SSOP
Lowest to $2.4404
Microchip Technology
IC PROXIMITY DETECTOR
Need more? Email Us
Lumissil Microsystems
IC TOUCH BUTTONS 24SSOP
Need more? Email Us
Microchip Technology
3-CHANNEL CAPACITIVE TOUCH SENSO
Lowest to $1.3636
Azoteq (Pty) Ltd
GENERIC 7X6 TRACKPAD WITH SINGLE
Need more? Email Us
Microchip Technology
IC SENSOR 4CHAN QTOUCH 20SSOP
Lowest to $91.0490
Microchip Technology
6 CHANNEL TOUCH CONTROLLER, GPIO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
CAPACITIVE TOUCH SENSORS
Need more? Email Us
Azoteq (Pty) Ltd
6 CHANNEL SELF/MUTUAL/INDUCTIVE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess