EN
  • EN
  • DE

CY7C4811-15AC

Part No CY7C4811-15AC
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components (B - C)
Description 256/512/1K/2K/4K/8K x9 x2 Double Sync FIFOs / FIFO Mem Sync Quad Depth/Width Bi-Dir 512 x 9 x 2 64-Pin TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 249332-CY7C4811-15AC
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C4811
Introduction Date January 24, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C4811-15AC CAD Model

Description

CY7C4811-15AC: High-Speed FIFO Buffer

The CY7C4811-15AC sets the benchmark for high-speed data processing within FIFO buffer solutions. Its ultra-fast cycle time aids in achieving unmatched performance in data-heavy applications.

Applications

  • High-Speed Computing Systems
  • Real-Time Image Processing
  • Broadcast and Communications Equipment
  • Aerospace Navigation Systems
  • Research and Analytics Equipment

Features and Benefits

  • Speed: With a cycle time of just 15 ns, ensures rapid data throughput.
  • Robustness: Built to withstand demanding environments with durable construction.
  • Connectivity: Supports a wide array of connectivity options for diverse system integration.
  • Low-Latency: Minimal delay, ideal for systems where response time is critical.

Offering best-in-class performance, the CY7C4811-15AC is engineered for power users who require reliability without compromise.

You May Also Be Interested in

JST Sales America Inc.
Need more? Email Us
Intersil
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Murata Electronics North America
Lowest to $3.2617
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
SAW Filters for Multimedia Applications
Lowest to $0.7508
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess