EN
  • EN
  • DE

CY7C466A-25PTC

Part No CY7C466A-25PTC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165671-CY7C466A-25PTC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C466A-25PTC CAD Model

Description

The CY7C466A-25PTC is a high-performance CMOS static RAM device manufactured by Cypress Semiconductor Corp. This SRAM is engineered for applications that require fast access times and efficient power consumption. It's commonly used in systems demanding quick data retrieval and storage. The CY7C466A-25PTC is organized as a [Determine Organization from Search, e.g. 8K x 8 bit] memory array.

Applications

  • Cache Memory
  • Buffer Memory
  • Embedded Systems
  • Digital Signal Processing (DSP)
  • Networking Equipment

Features

  • Fast Access Time: 25 ns
  • Low Power Consumption
  • TTL-Compatible Inputs and Outputs
  • Single 5V Power Supply
  • Available in [Determine Package from Search, e.g. Plastic Leaded Chip Carrier (PLCC)]
  • Automatic Power-Down When Deselected

Benefits

  • Improves overall system performance with its fast access time.
  • Reduces power usage, making it suitable for portable and energy-sensitive applications.
  • Simplifies interfacing with other digital components.
  • Streamlines system design by requiring only a single power supply voltage.
  • Conserves board space with its compact packaging options.
  • Minimizes power dissipation when the device is not actively being accessed.

Technical Specifications

The CY7C466A-25PTC operates on a single 5V power supply. Input and output levels are TTL-compatible, ensuring easy integration with other digital components. The device's access time is rated at 25ns. Comprehensive details on power consumption, voltage levels, and timing characteristics can be found in the official Cypress Semiconductor datasheet. The operating temperature is typically within the range of [Determine operating temperature range from datasheet]. The device is available in a [Confirm available packages from datasheet] package.

You May Also Be Interested in

Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess