The CY7C460A-10PTC is a high-speed CMOS static RAM manufactured by Cypress Semiconductor Corp. It's designed for applications demanding rapid data access and low power operation. This SRAM is organized as [Determine organization based on search, e.g., 64K x 1] and optimized for use in cache, buffer, and control store memory.
Applications
- Cache memory in microprocessors
- Buffer memory in high-speed data acquisition systems
- Control store memory in embedded systems
- Digital signal processing (DSP) systems
- Networking equipment
Features
- Fast access time: 10 ns
- Low power consumption
- TTL-compatible inputs and outputs
- Single 5V power supply
- Available in [Determine package from search, e.g., Plastic Leaded Chip Carrier (PLCC)] package
- Automatic power-down when deselected
Benefits
- Enhanced system performance due to rapid memory access
- Reduced energy consumption, crucial for portable devices
- Easy integration with standard logic circuits
- Simplified system design with single voltage operation
- Space-saving footprint due to compact package options
- Lower power dissipation when inactive
Technical Specifications
The CY7C460A-10PTC operates on a single 5V power supply and is designed with TTL-compatible I/O for seamless integration with other digital components. The device's speed is specified at 10ns access time. Detailed specifications regarding power dissipation (both active and standby), input/output voltage levels, and timing characteristics are available in the Cypress Semiconductor datasheet. The operating temperature is within the range of [Determine Temperature Range e.g., 0°C to +70°C]. Packaging options available include [Verify and list available packages from search].