EN
  • EN
  • DE

CY7C4281V-15JI

Part No CY7C4281V-15JI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 16K/32K/64K/128K x 9 Low-Voltage Deep Sync FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165607-CY7C4281V-15JI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C4281V-15JI CAD Model

Description

The CY7C4281V-15JI is a high-speed synchronous FIFO (First-In, First-Out) memory device manufactured by Cypress Semiconductor Corp. Primarily designed for high-bandwidth data buffering in synchronous systems, it is now categorized as 'END-OF-LIFE' (EOL). While no longer actively manufactured or supported, understanding its specifications and applications remains relevant for legacy system maintenance and potential component replacement strategies.

Applications:

  • Data Communications: Buffering data streams in high-speed communication interfaces.
  • Networking Equipment: Managing data flow in network switches, routers, and hubs.
  • Digital Signal Processing (DSP): Synchronizing data flow in real-time DSP systems.
  • Image Processing: Managing data streams in image and video processing applications.
  • Medical Imaging: Buffering data in medical imaging equipment.

Features:

  • Synchronous Operation: Read and write operations are synchronized to a common clock signal.
  • Fast Access Time: Provides a 15ns access time, enabling rapid data transfer.
  • Deep FIFO Architecture: Offers a significant storage capacity for data buffering.
  • Programmable Flags: Includes Empty, Full, and Half-Full flags, facilitating efficient data management.
  • Input/Output Enable Control: Offers precise control over read and write operations.

Benefits:

  • Enhanced Data Throughput: Enables high-speed data transfer in synchronous applications.
  • Simplified System Design: Facilitates easier integration into complex digital systems.
  • Reduced Latency: Minimizes delays in data processing pipelines.
  • Improved System Reliability: Ensures reliable data buffering and transfer processes.
  • Flexible Data Management: Programmable flags offer customized control over data flow.

Additional Details:

The CY7C4281V-15JI typically features a 16K x 9-bit memory organization. The 15ns access time is crucial for applications requiring fast data handling. As an end-of-life component, sourcing can be challenging and may necessitate working with distributors specializing in obsolete components. Cypress Semiconductor was a prominent manufacturer of high-performance memory solutions, and this FIFO was recognized for its reliability. The device typically operates at a 3.3V power supply, a characteristic denoted by the 'V' in its part number. The programmable flags provide valuable status information, enabling efficient data flow control. Its architecture is optimized for handling burst-mode data transfers. When replacing this device, it is important to carefully consider access time, memory depth, voltage requirements, and flag functionality. In many cases, significant system redesign may be required to accommodate newer FIFO solutions due to the obsolescence of this particular part. Proper board layout techniques are crucial for maximizing the performance of this high-speed device.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2698 $66.5396
5+ $27.2984 $136.4920
7+ $26.4449 $185.1143
10+ $25.5925 $255.9250
12+ $24.7389 $296.8668
16+ $22.1795 $354.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess