EN
  • EN
  • DE

CY7C4241-25JC

Part No CY7C4241-25JC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 64/256/512/1K/2K/4K/8K x 9 Synchronous FIFOs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165559-CY7C4241-25JC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C4241-25JC CAD Model

Description

The CY7C4241-25JC is a FIFO (First-In, First-Out) memory device manufactured by Cypress Semiconductor Corp. It is designed for applications requiring high-speed data buffering and asynchronous data transfer. The "-25" in the part number likely indicates the access time (25ns).

Applications

  • Data Communication: Used as a buffer between devices with different data rates.
  • Networking Equipment: Employed in network switches, routers, and other networking devices for data buffering.
  • Image Processing: Used in image processing systems for frame buffering and data synchronization.
  • Digital Signal Processing (DSP): Implemented in DSP systems for data buffering and rate matching.
  • Industrial Automation: Found in industrial control systems for buffering sensor data and control signals.

Features

  • High-Speed Operation: Provides fast data access and transfer rates with a 25ns access time.
  • Asynchronous Operation: Supports asynchronous data transfer between different clock domains.
  • Large Data Capacity: Offers a substantial data storage capacity for buffering large amounts of data.
  • Programmable Flags: Includes programmable flags for controlling data flow and managing buffer status.
  • Low Power Consumption: Designed for low power consumption, suitable for power-sensitive applications.

Benefits

  • Improved System Performance: Enables high-speed data transfer and buffering, resulting in improved system performance.
  • Reduced Data Loss: Provides reliable data buffering, minimizing the risk of data loss during asynchronous data transfer.
  • Simplified System Design: Simplifies system design by providing a dedicated FIFO memory solution.
  • Increased System Flexibility: Supports asynchronous operation, providing greater flexibility in system design.
  • Reduced Board Space: Integrated FIFO memory reduces the number of components on the board, saving space.

Additional Details

The CY7C4241-25JC typically comes in a PLCC (Plastic Leaded Chip Carrier) package. It supports various control signals for read, write, reset, and flag management. Power supply requirements are usually 5V or 3.3V, depending on the specific version. The datasheet provides detailed information about timing characteristics, power consumption, and pinout configurations. This FIFO is often used in applications where data needs to be transferred between two systems operating at different clock speeds. The "JC" likely designates the package type.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5541 $66.2164
9+ $13.5828 $122.2452
14+ $13.1584 $184.2176
19+ $12.7339 $241.9441
24+ $12.3095 $295.4280
32+ $11.0360 $353.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess