EN
  • EN
  • DE

CY7C4211-15AI

Part No CY7C4211-15AI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 64/256/512/1K/2K/4K/8K x 9 Synchronous FIFOs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165509-CY7C4211-15AI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C4211-15AI CAD Model

Description

The CY7C4211-15AI is a FIFO (First-In, First-Out) memory device manufactured by Cypress Semiconductor Corp. This device is designed for asynchronous data transfer applications, where data is written into the FIFO at one rate and read out at another. As an 'END-OF-LIFE' product, it is no longer actively manufactured or supported, but understanding its features and applications is still valuable for legacy system maintenance or design reference.

Applications:

  • Data Buffering: Temporarily storing data between systems operating at different speeds.
  • Communication Systems: Providing asynchronous data transfer in network interfaces.
  • Digital Signal Processing: Buffering data in DSP applications.
  • Image Processing: Managing data flow in image processing pipelines.
  • Industrial Automation: Handling data transfer between different control systems.

Features:

  • Asynchronous Operation: Allows independent read and write clocks.
  • High-Speed Performance: Supports fast data transfer rates (15ns access time).
  • Large Storage Capacity: Provides sufficient buffer space for data.
  • Flag Signals: Includes flags for Empty, Full, and Half-Full status.
  • Simple Interface: Easy integration with microprocessors and other digital systems.

Benefits:

  • Improved System Performance: Enables efficient data transfer between asynchronous systems.
  • Simplified System Design: Reduces the complexity of interfacing different systems.
  • Increased Data Throughput: Allows for continuous data flow without data loss.
  • Reduced Latency: Minimizes delays in data transfer.
  • Reliable Data Transfer: Ensures accurate and consistent data flow.

Additional Details:

The CY7C4211-15AI is typically organized as 512 x 9 bits. The access time of 15ns indicates the speed at which data can be read from the FIFO. The flag signals (Empty, Full, Half-Full) provide valuable information about the FIFO's status, allowing for efficient data management. As an end-of-life product, designers should consider sourcing alternatives for new designs. However, understanding the characteristics of this device can be helpful when maintaining or troubleshooting older systems that incorporate it. Cypress Semiconductor was a well-regarded manufacturer of memory devices, and this FIFO was known for its reliable performance. The operating voltage is typically 5V. The device comes in various package options, including DIP and SOIC. Due to its end-of-life status, sourcing may be difficult or require purchasing from distributors specializing in obsolete components.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $1.5847
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess