The CY7C421-20JCT is a high-speed CMOS FIFO (First-In, First-Out) memory device manufactured by Cypress Semiconductor Corp. It is designed for applications requiring asynchronous data transfer and temporary data storage. This FIFO features a 64 x 9 bit organization and operates at a maximum frequency of 50 MHz, making it suitable for high-bandwidth applications. Its asynchronous nature allows independent read and write operations, contributing to system design flexibility.
Applications
- Data Buffering in communication systems
- Image Processing
- Digital Signal Processing (DSP)
- Network Buffering
- Rate Matching between different subsystems
Features
- High-speed operation: 50 MHz maximum frequency
- Asynchronous read and write operations
- Low power consumption
- 64 x 9 bit memory organization
- Input Ready (IR) and Output Ready (OR) flags for flow control
- Empty and Full flags to prevent data overflow/underflow
- Available in various package options (including surface mount)
Benefits
- Improved system performance due to high-speed data transfer capabilities.
- Simplified system design because of asynchronous operation.
- Reduced power consumption contributes to energy efficiency.
- Reliable data handling with flags to prevent overflow and underflow conditions.
- Flexible integration options with various package availability.
Additional Details
The CY7C421-20JCT operates from a single 5V power supply. The device includes input and output ready flags, as well as empty and full flags, to manage data flow and prevent data loss or corruption. The JCT package indicates a specific temperature range and packaging type. It's commonly used in applications where temporary storage and buffering of data streams are essential for maintaining system performance. The asynchronous operation is particularly advantageous in systems where data arrival and processing rates are not synchronized. The device utilizes CMOS technology, contributing to its low power consumption and high noise immunity.