EN
  • EN
  • DE

CY7C291-35PC

Part No CY7C291-35PC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 2K X 8 OTPROM 35 ns PDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054330-CY7C291-35PC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C291-35PC CAD Model

Description

The CY7C291-35PC is a high-performance Programmable Read Only Memory (PROM) from Cypress Semiconductor. This PROM is designed for applications requiring fast access times and reliable data storage. It's commonly used in various digital systems for storing firmware, look-up tables, and other critical data.

Applications

  • Microcode Storage: Used in processors and controllers to store microcode instructions.
  • Look-up Tables: Implemented in systems requiring fast data retrieval based on input addresses.
  • Firmware Storage: Employed in embedded systems to store boot code and operating firmware.
  • Address Decoding: Utilized in memory systems for address decoding logic.
  • Programmable Logic Replacement: Functions as a replacement for discrete logic circuits in custom designs.

Features

  • High Speed: Offers a fast access time of 35ns, enabling rapid data retrieval.
  • High-Performance: Ensures robust and reliable operation in demanding environments.
  • Programmable: Can be programmed to store specific data patterns as required by the application.
  • Industry-Standard Package: Available in a standard package for ease of integration into existing systems.
  • Low Power Consumption: Designed for efficient power usage, suitable for power-sensitive applications.

Benefits

  • Improved System Performance: Fast access times reduce latency and enhance overall system performance.
  • Reliable Data Storage: Guarantees data integrity, preventing corruption or loss.
  • Design Flexibility: Programmability allows for customization to meet specific application needs.
  • Simplified System Integration: Standard packaging simplifies the process of integrating the PROM into existing systems.
  • Reduced Power Consumption: Low power usage extends battery life in portable applications and reduces overall system power requirements.

Additional Details

The CY7C291-35PC operates within a specified voltage range and temperature range. It is available in a DIP (Dual In-line Package). The device is manufactured using advanced CMOS technology, which contributes to its high performance and low power consumption. Proper programming techniques are essential to ensure correct data storage and retrieval. Consult the Cypress Semiconductor datasheet for detailed specifications and programming guidelines.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Rockwell
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess