EN
  • EN
  • DE

CY7C245A-18PC

Part No CY7C245A-18PC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 2K x 8 Reprogrammable Registered PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165374-CY7C245A-18PC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C245A-18PC CAD Model

Description

The CY7C245A-18PC is a high-speed synchronous Static Random Access Memory (SRAM) device manufactured by Cypress Semiconductor Corp. It's designed for applications demanding fast data access and processing. This SRAM combines speed, density, and synchronous operation, making it well-suited for a variety of applications in networking, communications, and high-performance computing.

Applications

  • Networking Equipment (Routers, Switches)
  • Communication Systems
  • High-Performance Computing
  • Digital Signal Processing (DSP)
  • Cache Memory

Features

  • Fast Access Time: 18 ns
  • Synchronous Operation
  • Single 3.3V Power Supply
  • TTL-Compatible Inputs and Outputs
  • Available in DIP Package

Benefits

  • High-Speed Performance: The fast access time of 18 ns enables quick data retrieval and processing, enhancing system performance.
  • Synchronous Operation: Synchronous operation simplifies timing and control, improving overall system reliability.
  • Low Voltage Operation: The 3.3V power supply reduces power consumption, making it suitable for energy-sensitive applications.
  • Simple Integration: TTL-compatible inputs and outputs simplify interfacing with other digital components.
  • Versatile Applications: Suitable for a wide range of applications, from networking to high-performance computing.

Additional Details

The CY7C245A-18PC is organized in a certain number of words by bits (refer to the datasheet for the specific organization). It utilizes advanced CMOS technology for optimal performance and power efficiency. Always consult the official Cypress Semiconductor datasheet for comprehensive technical information before designing with this component.

You May Also Be Interested in

Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess