EN
  • EN
  • DE

CY7C196-35LMB

Part No CY7C196-35LMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054305-CY7C196-35LMB
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C196-35LMB CAD Model

Description

The CY7C196-35LMB is a high-speed CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. This SRAM is designed for applications requiring fast access times and low power consumption. It is commonly used in cache memory, buffer memory, and other applications where rapid data storage and retrieval are crucial.

Applications

  • Cache memory in processors
  • Buffer memory in communication systems
  • High-speed data acquisition systems
  • Embedded systems requiring fast memory
  • Industrial control systems

Features

  • High-speed access time: Typically features an access time of 35 ns, ensuring quick data retrieval.
  • Low power consumption: Reduces energy usage, making it suitable for battery-powered devices.
  • TTL-compatible inputs and outputs: Facilitates easy interfacing with TTL logic.
  • Single 5V power supply: Operates with a single 5V power source, simplifying system design.
  • CMOS technology: Utilizes CMOS technology for improved performance and reliability.

Benefits

  • Enhanced system performance: Fast access times reduce latency and improve overall system speed.
  • Extended battery life: Low power consumption extends the operating time for portable applications.
  • Simplified integration: TTL compatibility allows for seamless integration with existing logic circuits.
  • Reduced power supply complexity: Single 5V operation simplifies power supply requirements.
  • Increased reliability: CMOS technology ensures stable and reliable operation.

The CY7C196-35LMB is a reliable and efficient memory solution tailored for applications demanding high speed, low power, and ease of integration. Its design caters to a wide range of needs, from enhancing CPU performance through cache memory to enabling rapid data processing in industrial and embedded systems. The device's consistent performance makes it a valuable component for engineers seeking high-quality memory solutions.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess