EN
  • EN
  • DE

CY7C185-25VIT

Part No CY7C185-25VIT
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0242+
Reference case SOP
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 714026-CY7C185-25VIT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C185-25VIT CAD Model

Description

The CY7C185-25VIT is a high-performance Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. It is designed for applications requiring fast access times and reliable data storage. This SRAM offers asynchronous operation and is known for its speed and efficiency.

Applications:

  • Cache memory in high-performance systems
  • Networking equipment for fast data buffering
  • Digital signal processing (DSP) applications
  • High-speed data acquisition systems
  • Embedded systems with demanding memory needs

Features:

  • Fast Access Time: 25 ns access time allows for quick data retrieval.
  • Asynchronous Operation: Enables flexible integration with various processors and controllers.
  • Single 5V Power Supply: Simplifies power supply design requirements.
  • High Reliability: Cypress's commitment to quality ensures reliable data storage.
  • Available in various package options: SOJ package for different mounting configurations.

Benefits:

  • Increased System Performance: Fast access times result in faster data processing and enhanced system responsiveness.
  • Simplified System Design: Asynchronous operation simplifies memory controller design.
  • Enhanced Reliability: Ensures reliable operation in demanding environments.
  • Design Flexibility: The available package options offer flexibility in system design and board layout.
  • Cost-Effective Memory Solution: Balances performance and cost.

Additional Details:

The CY7C185-25VIT is an asynchronous SRAM that operates on a single 5V power supply. Its asynchronous nature allows for seamless integration with various high-speed processors and memory controllers. The device is known for its robust performance and reliability in critical applications. It is often used in applications where data integrity and speed are paramount. It provides a cost-effective memory solution that balances performance and efficiency. The SOJ (Small Outline J-lead) package option provides surface mount capability.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Infineon Technologies
Lowest to $9.7932
ON Semiconductor
Lowest to $7.9822
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess