EN
  • EN
  • DE

CY7C141-25NC

Part No CY7C141-25NC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 1K x 8 Dual-Port Static Ram
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165147-CY7C141-25NC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C141-25NC CAD Model

Description

The CY7C141-25NC is a high-speed Static Random Access Memory (SRAM) chip manufactured by Cypress Semiconductor. As an END-OF-LIFE component, it is no longer in production and availability is limited to existing stock. This SRAM is designed for applications requiring rapid data access and storage.

Applications

  • Cache memory for microprocessors
  • High-speed data buffers
  • Digital signal processing (DSP)
  • Image processing systems
  • Networking equipment (e.g., routers, switches)

Features

  • Fast access time: 25 ns access time enables quick data retrieval.
  • High-speed operation: Designed for applications requiring high-frequency data processing.
  • Low power consumption: Minimizes energy usage, suitable for battery-powered or energy-sensitive applications.
  • TTL-compatible inputs and outputs: Simplifies interfacing with other digital logic circuits.
  • Available in various package options: Provides flexibility in system design and board layout.

Benefits

  • Enhanced system performance: Fast access time reduces latency and improves overall system speed.
  • Reduced power consumption: Low power operation extends battery life and reduces heat dissipation.
  • Simplified integration: TTL-compatible I/O streamlines interfacing with other components.
  • Flexible design options: Various package options allow for optimization of board space and layout.
  • Reliable data storage: SRAM technology ensures stable and dependable data retention as long as power is supplied.

Additional Details

The CY7C141-25NC typically operates on a 5V power supply. The 'NC' suffix often indicates a specific package type. Due to its end-of-life status, it's crucial to verify availability and consider alternative solutions for new designs.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $1.5847
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess