Overview of CY7C1399B-15ZCT
The CY7C1399B-15ZCT is another exemplary Cypress Semiconductor 16K x 8-bit SRAM product. It integrates high-speed memory capabilities with efficient energy consumption, catering to modern electronic devices' memory needs.
Features and Benefits
- Instant Data Access: With a 15 ns access time, ensures instantaneous data retrieval.
- Low Power Operation: Specifically crafted to enhance energy efficiency in high-speed applications.
- Flexible Voltage Range: Unique compatibility with a broad operating voltage spectrum of 3.0V to 3.6V.
- Built for Stability: Constructed to deliver unwavering performance in various technically demanding settings.
Applications
- Data Centers: Facilitates enhanced performance for high-speed storage solutions.
- Medical Devices: Applies in analyzing and storing patient data swiftly and accurately.
- Robotics: Suitable for real-time data processing in robotic systems.
- Home Automation: Enhances memory functions in smart gadgets and IoT devices.