EN
  • EN
  • DE

CY7C1399B-15VIT

Part No CY7C1399B-15VIT
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821410-CY7C1399B-15VIT
Ultra Librarian 3D Model Ultra Librarian CY7C1399B-15VIT CAD Model

Description

The CY7C1399B-15VIT is a high-speed synchronous pipelined burst SRAM (Static Random Access Memory) device manufactured by Cypress Semiconductor. This memory component is designed for applications requiring high bandwidth, low latency, and high clock rates, making it suitable for demanding tasks in networking, telecommunications, and high-performance computing.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for high-speed data buffering and processing.
  • Telecommunications Systems: Employed in telecom infrastructure for temporary data storage and signal processing.
  • High-Performance Computing: Integrated into servers and workstations requiring rapid memory access.
  • Digital Signal Processing (DSP): Utilized in DSP applications for real-time data processing.
  • Image Processing: Used in image processing systems for fast image data storage and retrieval.

Features:

  • High-Speed Operation: Offers fast clock rates and access times for high-performance data transfer.
  • Synchronous Pipelined Burst Architecture: Provides efficient data transfer with pipelined operation and burst capabilities.
  • Low Latency: Minimizes access times for quick data retrieval.
  • Data Validity Flags: Provides data integrity with validity flags to ensure data accuracy.
  • Multiple Burst Modes: Supports various burst modes for flexible data access.

Benefits:

  • Improved System Performance: Enables faster data processing and improved overall system performance due to high speed and low latency.
  • Enhanced Data Throughput: Pipelined burst architecture facilitates high data throughput, maximizing efficiency.
  • Increased Reliability: Data validity flags ensure data accuracy, enhancing system reliability.
  • Design Flexibility: Multiple burst modes offer flexibility in data access, simplifying system design.

Additional Details:

The CY7C1399B-15VIT is a 4M x 9 bit synchronous SRAM. It features a 15ns access time. It supports burst reads and writes. The device offers a wide range of operating temperature. It is suitable for demanding applications that need high-speed and reliable memory.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8954 $66.3390
75+ $1.5558 $116.6850
115+ $1.5073 $173.3395
160+ $1.4588 $233.4080
205+ $1.4103 $289.1115
275+ $1.2636 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess