The CY7C1354B-166ACT is a high-performance synchronous pipelined burst SRAM (Static Random Access Memory) device. It is designed for high-bandwidth memory applications requiring fast access times and low power consumption. This SRAM utilizes Cypress's advanced CMOS technology to deliver superior performance and reliability. It's commonly used in networking, telecommunications, and high-performance computing systems.
Applications:
- Networking equipment (routers, switches)
- Telecommunications systems
- High-performance computing
- Digital signal processing (DSP)
- Cache memory
Features:
- High-speed access time (166 MHz)
- Synchronous pipelined burst architecture
- 2.5V or 3.3V power supply options
- Low power consumption
- Byte Write and Global Write Enable
- Available in various package options (e.g., TQFP)
Benefits:
- Increased system performance due to fast access times, enabling quicker data retrieval and processing.
- Reduced power consumption, leading to longer battery life in portable applications and lower operating costs in general.
- Simplified system design with synchronous operation, making integration easier and reducing timing complexities.
- Flexible memory organization with byte write capability, allowing for efficient data storage and manipulation.
- Improved reliability and data integrity due to Cypress's advanced manufacturing processes.
Additional Details:
The CY7C1354B-166ACT features a density of typically 4Mb. It supports a burst length of 4 or 8. The operating temperature ranges typically from 0°C to +70°C. This SRAM is designed to interface with industry-standard memory controllers. Its synchronous pipelined burst architecture allows for continuous data transfer without the need for wait states. The device's low power consumption makes it suitable for power-sensitive applications. Cypress's commitment to quality ensures reliable operation and long-term availability.