EN
  • EN
  • DE

CY7C1353-40AC

Part No CY7C1353-40AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 256Kx18 Flow-Through SRAM with NoBL Architecture
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165027-CY7C1353-40AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1353-40AC CAD Model

Description

The CY7C1353-40AC is a high-performance synchronous Static RAM (SRAM) device manufactured by Cypress Semiconductor. It is designed for applications requiring high-speed data access and low latency, commonly found in networking, communication, and high-performance computing systems. This product is designated as END-OF-LIFE by the manufacturer.

Applications

  • Networking equipment: Routers, switches, and line cards.
  • Telecommunications systems: Wireless base stations and communication servers.
  • High-performance computing: Servers, workstations, and data processing units.
  • Industrial Control Systems
  • Data Acquisition and Signal Processing

Features

  • High-speed operation: 40 ns access time.
  • Synchronous design: Provides precise timing control and reduces latency.
  • Single-cycle deselect: Simplifies memory control and improves bus efficiency.
  • Available in various package options, including SOJ (Small Outline J-lead) and TSOP (Thin Small Outline Package).
  • Operating Voltage: Typically 5V (check datasheet for specific voltage).
  • TTL-compatible inputs and outputs.

Benefits

  • Improved system performance: The fast access time significantly enhances data throughput.
  • Reduced latency: Synchronous operation minimizes delays and improves overall system responsiveness.
  • Simplified memory control: Single-cycle deselect simplifies memory management and increases bus utilization.
  • Flexible integration: Various package options allow for easy incorporation into different system designs.

Additional Details

The CY7C1353-40AC is a synchronous SRAM that operates with a 5V supply voltage. It features TTL-compatible inputs and outputs, ensuring compatibility with a wide range of digital logic devices. The device offers a single-cycle deselect feature, which simplifies memory control and improves bus efficiency. It is available in various package options, including SOJ and TSOP, providing flexibility in system design. This specific part is listed as End-Of-Life (EOL), meaning it's no longer in production. Designers should consider replacement parts.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess