EN
  • EN
  • DE

CY7C1260KV18-333BZXI

Part No CY7C1260KV18-333BZXI
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821396-CY7C1260KV18-333BZXI
Ultra Librarian 3D Model Ultra Librarian CY7C1260KV18-333BZXI CAD Model

Description

The CY7C1260KV18-333BZXI is a high-performance synchronous pipelined burst SRAM (Static Random Access Memory) device. It is designed for applications that require high bandwidth and fast data access, particularly in networking and high-performance computing environments.

Applications

  • Networking Routers and Switches
  • High-Performance Computing Systems
  • Data Communications Equipment
  • Cache Memory
  • Telecommunications Infrastructure

Features

  • Operating Frequency: Up to 333 MHz
  • Access Time: Very Fast
  • Pipelined Burst Architecture
  • 18-Bit Data Width
  • 2.5V or 3.3V Power Supply Options
  • Available in BGA Package

Benefits

  • High Bandwidth: The pipelined burst architecture enables high data throughput, meeting the demands of high-speed applications.
  • Fast Access Time: Ensures quick data retrieval, minimizing latency in critical operations.
  • Flexible Voltage Options: Supports both 2.5V and 3.3V power supplies, providing compatibility with various system designs.
  • Space-Saving Package: The BGA package offers a compact footprint for high-density board layouts.
  • Reliable Performance: Designed for high-reliability operation in demanding environments.

Additional Details

The CY7C1260KV18-333BZXI is a key component in systems requiring high-speed data access and reliable performance. It leverages advanced SRAM technology to deliver the necessary bandwidth and speed for demanding applications. The pipelined burst architecture allows for continuous data transfer, maximizing system efficiency. This SRAM is ideal for use in high-performance networking and computing systems.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7923 $63.1692
9+ $12.9579 $116.6211
14+ $12.5525 $175.7350
20+ $12.1483 $242.9660
25+ $11.7429 $293.5725
33+ $10.5278 $347.4174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess