EN
  • EN
  • DE

CY7C1041G30-10VXIT

Part No CY7C1041G30-10VXIT
Manufacturer Cypress Semiconductor Corp
Catalog IT infrastructure Memory
Description SRAM 256kx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455454-CY7C1041G30-10VXIT
Manufacturer Cypress Semiconductor Corp
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mbit
Memory Organization 256K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 10ns
Access Time 10ns
Voltage - Supply 2.2 V ~ 3.6 V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 44-BSOJ (0.400", 10.16mm Width)
Supplier Device Package 44-SOJ
Ultra Librarian 3D Model Ultra Librarian CY7C1041G30-10VXIT CAD Model

Description

The CY7C1041G30-10VXIT by Cypress stands as a notable solution within the static RAM (SRAM) market, featuring a memory size of 256kx16. This device is specifically tailored for applications that necessitate a blend of high-speed data access and substantial memory capacity, operating with a 10ns speed grade. Given its 3.3V operating voltage, it is an energy-efficient option for sophisticated digital systems that require swift and reliable temporary data storage. Its packaging, a 48-pin TSOP, ensures compatibility with space-constrained design environments, making it a versatile option for a broad spectrum of electronic applications, including networking hardware, advanced computing systems, and digital cameras. This SRAM's combination of high speed, reasonable power consumption, and reliability makes it a preferred choice for engineers and designers looking to optimize the performance and efficiency of their systems. The CY7C1041G30-10VXIT is particularly valued in fields where data throughput and system responsiveness are critical, such as in telecommunications infrastructure and high-speed data logging instruments.

You May Also Be Interested in

Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess