EN
  • EN
  • DE

CY7C1041BV33-15ZI

Part No CY7C1041BV33-15ZI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 256K x 16 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164786-CY7C1041BV33-15ZI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1041BV33-15ZI CAD Model

Description

The CY7C1041BV33-15ZI is a high-performance CMOS static RAM (SRAM) from Cypress Semiconductor, designed for applications requiring fast access times and low power consumption. This SRAM operates at 3.3V, making it suitable for a wide range of embedded systems, portable devices, and memory-intensive applications where efficient power usage is critical.

Applications

  • Cache memory in embedded systems
  • Buffer memory for data acquisition
  • Look-up tables in networking devices
  • Memory for digital signal processing (DSP) applications
  • High-speed storage in portable electronic devices

Features

  • High-speed access time: 15 ns access time facilitates quick data retrieval.
  • Low voltage operation: Operates at 3.3V, reducing power consumption.
  • CMOS technology: Provides low power dissipation.
  • TTL-compatible inputs and outputs: Simplifies integration with standard logic circuits.
  • Automatic power-down: Further reduces power consumption when not actively accessed.

Benefits

  • Enhanced system performance: Fast access times improve data processing speed and system responsiveness.
  • Reduced power consumption: 3.3V operation and automatic power-down minimize energy usage, extending battery life in portable devices.
  • Simplified design: TTL compatibility streamlines integration into existing systems.
  • Reliable operation: Cypress Semiconductor's manufacturing processes ensure high reliability and long-term performance.

Additional Details

The CY7C1041BV33-15ZI requires a single 3.3V power supply and offers a standard SRAM interface for straightforward control. The 'ZI' suffix specifies the package type, but details can vary. Refer to Cypress Semiconductor's datasheet for complete electrical characteristics, timing diagrams, pinout configurations, and package dimensions. Static RAMs like this retain data as long as power is applied, making them excellent for applications needing persistent memory storage.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess