The CY7C1020B-15ZXC is a high-performance CMOS static RAM (SRAM) organized as 128K x 8 bits. It is designed for applications requiring fast access times and low power consumption. This SRAM is suitable for use in cache memory, buffer memory, and other high-speed memory applications.
Applications
- Cache memory
- Buffer memory
- Embedded systems
- Networking equipment
- Industrial control systems
Features
- High speed: 15 ns access time
- Low active power consumption
- Low standby power consumption
- TTL-compatible inputs and outputs
- Single 5V power supply
- Available in various package options (e.g., SOJ, TSOP)
Benefits
- Fast access times enable high-performance system operation.
- Low power consumption is ideal for battery-powered and energy-sensitive applications.
- TTL compatibility simplifies interfacing with other digital circuits.
- Multiple package options provide flexibility in system design.
Additional Details
The CY7C1020B-15ZXC operates from a single 5V power supply and features TTL-compatible inputs and outputs. It is available in a variety of package options to suit different application needs. The device's low power consumption and fast access times make it an excellent choice for embedded systems and other high-performance applications where memory speed and power efficiency are critical. It is designed for reliable operation over a wide temperature range.