EN
  • EN
  • DE

CY7C1020-15ZC

Part No CY7C1020-15ZC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 32K x 16 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164721-CY7C1020-15ZC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1020-15ZC CAD Model

Description

The CY7C1020-15ZC is a high-performance CMOS static RAM (SRAM) device produced by Cypress Semiconductor Corp. It's designed for applications demanding fast access times and reliable data storage. Its architecture balances speed and power efficiency, making it suitable for various memory-intensive tasks.

Applications

  • Cache memory for microprocessors
  • High-speed data buffering
  • Industrial control systems
  • Telecommunications equipment
  • Embedded systems requiring rapid data access

Features

  • Fast access time: 15 ns
  • Low power consumption
  • 2.2V to 3.6V operating voltage
  • TTL-compatible inputs and outputs
  • Available in various package options including SOJ
  • Data retention capability

Benefits

  • Fast access speeds contribute to improved system performance.
  • Low power consumption enables energy-efficient designs.
  • Compatibility with TTL logic simplifies system integration.
  • Wide operating voltage range provides flexibility in system design.
  • Data retention feature ensures data integrity during power loss.

Additional Details

The CY7C1020-15ZC SRAM utilizes advanced CMOS technology to achieve its high-speed performance and low-power characteristics. The 15ns access time allows for rapid data retrieval, critical in performance-sensitive applications. The device's TTL-compatible inputs and outputs facilitate easy interfacing with a wide range of digital systems. The available package options, including SOJ, provide flexibility in board layout and design. The 2.2V to 3.6V operating voltage makes it suitable for systems with different power supply requirements. The SRAM is designed with data retention capability, ensuring that stored data remains intact even when power is removed. Due to its end-of-life status, sourcing this component may involve contacting specialized distributors or considering alternative parts.

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess