EN
  • EN
  • DE

CY7C1012AV33-8BGC

Part No CY7C1012AV33-8BGC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 12MBIT PARALLEL 119PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Asynchronous Memory IC 12Mb (512K x 24) Parallel 8 ns 119-PBGA (14x22)
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 119-BGA
Case / Package 119-PBGA (14x22)
Family Name CY7C1012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Part Number 2832-CY7C1012AV33-8BGC, -CY7C1012AV33
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867639-CY7C1012AV33-8BGC
Ultra Librarian 3D Model Ultra Librarian CY7C1012AV33-8BGC CAD Model

Description

The CY7C1012AV33-8BGC by Cypress Semiconductor Corp is an obsolete SRAM - Asynchronous Memory IC that has a memory size of 12Mb (512K x 24) and a parallel 8 ns.

  • Package: 119-PBGA (14x22)
  • Mounting: Surface mount
  • Part status: Obsolete
  • Family Name: CY7C1012
  • ECCN: 3A991B2A
  • Case/Package: 119-PBGA (14x22)
  • Supply and demand status: Limited
  • Quantity per package: 84
  • MSL Level: 3 (168 Hours)
  • REACH: REACH Unaffected

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit QDR-II SRAM 4-Word Burst Architecture
Lowest to $124.3230
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit (256K x 36/512K x 18) Pipelined SRAM with NoBL Architecture
Lowest to $131.9045
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $52.4027
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA / 18-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $1.8459
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess