EN
  • EN
  • DE

CY7B923-155JC

Part No CY7B923-155JC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description HOTLink™ Transmitter/Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164452-CY7B923-155JC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7B923-155JC CAD Model

Description

The CY7B923-155JC is a high-performance programmable clock generator manufactured by Cypress Semiconductor Corp. It's designed to provide precise and flexible clock signals for a variety of applications. The device offers features such as frequency multiplication, division, and skew control, making it suitable for complex timing requirements.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to generate precise clock signals.
  • Telecommunications Systems: Employed in telecom equipment for timing synchronization and clock generation.
  • Industrial Automation: Suitable for use in industrial control systems requiring precise timing.
  • Data Acquisition Systems: Found in data acquisition systems for sampling and timing control.
  • Video and Audio Processing: Used in video and audio processing equipment for clock generation.

Features

  • Programmable Clock Generation: Offers flexible clock signal generation capabilities.
  • Frequency Multiplication and Division: Allows for frequency multiplication and division.
  • Skew Control: Provides skew control for precise timing adjustments.
  • Low Jitter: Designed for low jitter performance.
  • Multiple Output Clocks: Supports multiple output clocks.

Benefits

  • Improved System Performance: Precise clock signals contribute to enhanced system performance.
  • Flexible Timing Control: Programmable features offer flexible timing control.
  • Reduced System Complexity: Integrated clock generation reduces system complexity.
  • Enhanced Signal Integrity: Low jitter ensures enhanced signal integrity.
  • Simplified Design: Easy to configure and integrate into existing systems.

Additional Details

The CY7B923-155JC is a programmable clock generator designed to provide high-performance clock signals. It offers a range of features, including frequency multiplication, division, and skew control. The device is commonly used in applications requiring precise timing and synchronization. Due to its end-of-life status, it's important to consider long-term availability and potential replacement options for new designs.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess